Penn Elcom Wall Mount Cabinet, 18U, Steel, Black; Rack U Height Penn Elcom R6418-1032

Description
WALL MOUNT CABINET, 18U, STEEL, BLACK; Rack U Height:18U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:908mm; External Width - Metric:600mm; External Depth - Metric:450mm; External Height - Imperial:35.8" RoHS Compliant: Yes
Datasheet
Description
WALL MOUNT CABINET, 18U, STEEL, BLACK; Rack U Height:18U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:908mm; External Width - Metric:600mm; External Depth - Metric:450mm; External Height - Imperial:35.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Cabinet, 18U, Steel, Black; Rack U Height Penn Elcom - 47W8093 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Cabinet, 18U, Steel, Black; Rack U Height Penn Elcom
47W8093
Wall Mount Cabinet, 18U, Steel, Black; Rack U Height Penn Elcom 47W8093
WALL MOUNT CABINET, 18U, STEEL, BLACK; Rack U Height:18U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:908mm; External Width - Metric:600mm; External Depth - Metric:450mm; External Height - Imperial:35.8" RoHS Compliant: Yes

WALL MOUNT CABINET, 18U, STEEL, BLACK; Rack U Height:18U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:908mm; External Width - Metric:600mm; External Depth - Metric:450mm; External Height - Imperial:35.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 47W8093
Product Name Wall Mount Cabinet, 18U, Steel, Black; Rack U Height Penn Elcom
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Door cabinets - R5ABD-3400 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details