Penn Elcom Horizontal Cable Tie Bar For 19 Inch Racks; Panel Type Penn Elcom R1311

Description
Horizontal Cable Tie Bar for 19 Inch Racks; Panel Type:Rack Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:19" Cabinet Racks and Equipments; External Height - Metric:14.99mm; Product Range:- RoHS Compliant: Yes
Description
Horizontal Cable Tie Bar for 19 Inch Racks; Panel Type:Rack Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:19" Cabinet Racks and Equipments; External Height - Metric:14.99mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Horizontal Cable Tie Bar For 19 Inch Racks; Panel Type Penn Elcom - 88W0574 - Newark, An Avnet Company
Chicago, IL, United States
Horizontal Cable Tie Bar For 19 Inch Racks; Panel Type Penn Elcom
88W0574
Horizontal Cable Tie Bar For 19 Inch Racks; Panel Type Penn Elcom 88W0574
Horizontal Cable Tie Bar for 19 Inch Racks; Panel Type:Rack Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:19" Cabinet Racks and Equipments; External Height - Metric:14.99mm; Product Range:- RoHS Compliant: Yes

Horizontal Cable Tie Bar for 19 Inch Racks; Panel Type:Rack Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:19" Cabinet Racks and Equipments; External Height - Metric:14.99mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 88W0574
Product Name Horizontal Cable Tie Bar For 19 Inch Racks; Panel Type Penn Elcom
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 8903654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.94 inch (100 mm)
Width 9.06 inch (230 mm)
View Details
Shelving with Sloped Shelves - SRE2T-EH750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details