Penn Elcom Panel Type Penn Elcom R1287/2UK

Description
Panel Type:Perforated Panel; Rack U Height:2U; Panel Material:Stainless Steel; Body Color:Black; For Use With:Rack Enclosure; External Height - Metric:88.4mm; External Width - Metric:25mm; External Height - Imperial:3.48" RoHS Compliant: Yes
Description
Panel Type:Perforated Panel; Rack U Height:2U; Panel Material:Stainless Steel; Body Color:Black; For Use With:Rack Enclosure; External Height - Metric:88.4mm; External Width - Metric:25mm; External Height - Imperial:3.48" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Type Penn Elcom - 41X8416 - Newark, An Avnet Company
Chicago, IL, United States
Panel Type Penn Elcom
41X8416
Panel Type Penn Elcom 41X8416
Panel Type:Perforated Panel; Rack U Height:2U; Panel Material:Stainless Steel; Body Color:Black; For Use With:Rack Enclosure; External Height - Metric:88.4mm; External Width - Metric:25mm; External Height - Imperial:3.48" RoHS Compliant: Yes

Panel Type:Perforated Panel; Rack U Height:2U; Panel Material:Stainless Steel; Body Color:Black; For Use With:Rack Enclosure; External Height - Metric:88.4mm; External Width - Metric:25mm; External Height - Imperial:3.48" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 41X8416
Product Name Panel Type Penn Elcom
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Record storage - SRD8005S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
PCB Holders - 2157003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.91 inch (277 mm)
Width 3.94 inch (100 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details