Penn Elcom Four Space Flat Steel Blank Rack Panel; Panel Type Penn Elcom R1285/4UK

Description
Four Space Flat Steel Blank Rack Panel; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:-; Body Color:Black; For Use With:-; External Height - Metric:177.8mm; External Width - Metric:-; External Height - Imperial:7" RoHS Compliant: Yes
Description
Four Space Flat Steel Blank Rack Panel; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:-; Body Color:Black; For Use With:-; External Height - Metric:177.8mm; External Width - Metric:-; External Height - Imperial:7" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Four Space Flat Steel Blank Rack Panel; Panel Type Penn Elcom - 81H6284 - Newark, An Avnet Company
Chicago, IL, United States
Four Space Flat Steel Blank Rack Panel; Panel Type Penn Elcom
81H6284
Four Space Flat Steel Blank Rack Panel; Panel Type Penn Elcom 81H6284
Four Space Flat Steel Blank Rack Panel; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:-; Body Color:Black; For Use With:-; External Height - Metric:177.8mm; External Width - Metric:-; External Height - Imperial:7" RoHS Compliant: Yes

Four Space Flat Steel Blank Rack Panel; Panel Type:Rack Panel; Rack U Height:4U; Panel Material:-; Body Color:Black; For Use With:-; External Height - Metric:177.8mm; External Width - Metric:-; External Height - Imperial:7" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 81H6284
Product Name Four Space Flat Steel Blank Rack Panel; Panel Type Penn Elcom
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 8020273 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 9.84 inch (250 mm)
View Details
Shelving with sliding panels - SRE2C-GC870104 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details