Penn Elcom Three Space Flat Steel Blank Rack Panel; Panel Type Penn Elcom R1285/3UK

Description
Three Space Flat Steel Blank Rack Panel; Panel Type:Flat 3 Space; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:Rack Panels; External Height - Metric:133.4mm; External Width - Metric:508mm; Product Range:- RoHS Compliant: Yes
Description
Three Space Flat Steel Blank Rack Panel; Panel Type:Flat 3 Space; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:Rack Panels; External Height - Metric:133.4mm; External Width - Metric:508mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Three Space Flat Steel Blank Rack Panel; Panel Type Penn Elcom - 21J7657 - Newark, An Avnet Company
Chicago, IL, United States
Three Space Flat Steel Blank Rack Panel; Panel Type Penn Elcom
21J7657
Three Space Flat Steel Blank Rack Panel; Panel Type Penn Elcom 21J7657
Three Space Flat Steel Blank Rack Panel; Panel Type:Flat 3 Space; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:Rack Panels; External Height - Metric:133.4mm; External Width - Metric:508mm; Product Range:- RoHS Compliant: Yes

Three Space Flat Steel Blank Rack Panel; Panel Type:Flat 3 Space; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:Rack Panels; External Height - Metric:133.4mm; External Width - Metric:508mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 21J7657
Product Name Three Space Flat Steel Blank Rack Panel; Panel Type Penn Elcom
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE3025 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 2387215 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 25 inch (635 mm)
View Details
Open Shelving, 13Shelves, 108Bins, Yel; Shelving Unit Type Quantum Storage - 44AC9018 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details