Penn Elcom Two Space Flat Steel Blank Rack Panel; Panel Type Penn Elcom R1285/2UK

Description
Two Space Flat Steel Blank Rack Panel; Panel Type:2U Blank Panel; Rack U Height:2U; Panel Material:Stainless Steel; Body Color:Black; For Use With:Rack Panels; External Height - Metric:88.9mm; External Width - Metric:482.6mm RoHS Compliant: Yes
Description
Two Space Flat Steel Blank Rack Panel; Panel Type:2U Blank Panel; Rack U Height:2U; Panel Material:Stainless Steel; Body Color:Black; For Use With:Rack Panels; External Height - Metric:88.9mm; External Width - Metric:482.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Two Space Flat Steel Blank Rack Panel; Panel Type Penn Elcom - 11J6303 - Newark, An Avnet Company
Chicago, IL, United States
Two Space Flat Steel Blank Rack Panel; Panel Type Penn Elcom
11J6303
Two Space Flat Steel Blank Rack Panel; Panel Type Penn Elcom 11J6303
Two Space Flat Steel Blank Rack Panel; Panel Type:2U Blank Panel; Rack U Height:2U; Panel Material:Stainless Steel; Body Color:Black; For Use With:Rack Panels; External Height - Metric:88.9mm; External Width - Metric:482.6mm RoHS Compliant: Yes

Two Space Flat Steel Blank Rack Panel; Panel Type:2U Blank Panel; Rack U Height:2U; Panel Material:Stainless Steel; Body Color:Black; For Use With:Rack Panels; External Height - Metric:88.9mm; External Width - Metric:482.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 11J6303
Product Name Two Space Flat Steel Blank Rack Panel; Panel Type Penn Elcom
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 7794074 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 28.39 inch (721 mm)
Width 17.52 inch (445 mm)
View Details
Mini-Racking - SRE5230W - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Mobile Racking System - ActivRAC® - Spacesaver Industrial
Specs
Category Industrial
Type Shelving; Racking
View Details