Penn Elcom One Space Flat Steel Blank Rack Panel; Panel Type Penn Elcom R1285/1UK

Description
One Space Flat Steel Blank Rack Panel; Panel Type:Rack Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Covering Unused Rack Space; External Height - Metric:44.45mm; External Width - Metric:- RoHS Compliant: Yes
Description
One Space Flat Steel Blank Rack Panel; Panel Type:Rack Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Covering Unused Rack Space; External Height - Metric:44.45mm; External Width - Metric:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
One Space Flat Steel Blank Rack Panel; Panel Type Penn Elcom - 90H9155 - Newark, An Avnet Company
Chicago, IL, United States
One Space Flat Steel Blank Rack Panel; Panel Type Penn Elcom
90H9155
One Space Flat Steel Blank Rack Panel; Panel Type Penn Elcom 90H9155
One Space Flat Steel Blank Rack Panel; Panel Type:Rack Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Covering Unused Rack Space; External Height - Metric:44.45mm; External Width - Metric:- RoHS Compliant: Yes

One Space Flat Steel Blank Rack Panel; Panel Type:Rack Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Covering Unused Rack Space; External Height - Metric:44.45mm; External Width - Metric:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 90H9155
Product Name One Space Flat Steel Blank Rack Panel; Panel Type Penn Elcom
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2501176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Closed shelving - SRE2451B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details