Penn Elcom Panel Type Penn Elcom R1268/2UK

Description
Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks; External Height - Metric:88.4mm; External Width - Metric:482.6mm; External Height - Imperial:3.48"; Product Range:- RoHS Compliant: Yes
Description
Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks; External Height - Metric:88.4mm; External Width - Metric:482.6mm; External Height - Imperial:3.48"; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Type Penn Elcom - 32AC8372 - Newark, An Avnet Company
Chicago, IL, United States
Panel Type Penn Elcom
32AC8372
Panel Type Penn Elcom 32AC8372
Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks; External Height - Metric:88.4mm; External Width - Metric:482.6mm; External Height - Imperial:3.48"; Product Range:- RoHS Compliant: Yes

Panel Type:Rack Panel; Rack U Height:2U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks; External Height - Metric:88.4mm; External Width - Metric:482.6mm; External Height - Imperial:3.48"; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 32AC8372
Product Name Panel Type Penn Elcom
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2463391 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Mobile shelving & Mini-Racking - SRE4535WM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details