Penn Elcom Rack Panel, 1U, 19, Steel, Black; Panel Type Penn Elcom R1268/1UK

Description
RACK PANEL, 1U, 19", STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks; External Height - Metric:44.45mm; External Width - Metric:482.6mm; Product Range:- RoHS Compliant: Yes
Description
RACK PANEL, 1U, 19", STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks; External Height - Metric:44.45mm; External Width - Metric:482.6mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 1U, 19, Steel, Black; Panel Type Penn Elcom - 32AC8371 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 1U, 19, Steel, Black; Panel Type Penn Elcom
32AC8371
Rack Panel, 1U, 19, Steel, Black; Panel Type Penn Elcom 32AC8371
RACK PANEL, 1U, 19", STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks; External Height - Metric:44.45mm; External Width - Metric:482.6mm; Product Range:- RoHS Compliant: Yes

RACK PANEL, 1U, 19", STEEL, BLACK; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Black; For Use With:19" Racks; External Height - Metric:44.45mm; External Width - Metric:482.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 32AC8371
Product Name Rack Panel, 1U, 19, Steel, Black; Panel Type Penn Elcom
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863002 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 6.89 inch (175 mm)
View Details
Closed shelving - SRE2003 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details