Penn Elcom Rack Shelf, 2U, Steel, Black; Rack U Height Penn Elcom R1194/2UK

Description
RACK SHELF, 2U, STEEL, BLACK; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:368.3mm; For Use With:Penn Elcom 19" Enclosure; External Width - Imperial:19"; External Depth - Imperial:14.5"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK SHELF, 2U, STEEL, BLACK; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:368.3mm; For Use With:Penn Elcom 19" Enclosure; External Width - Imperial:19"; External Depth - Imperial:14.5"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Shelf, 2U, Steel, Black; Rack U Height Penn Elcom - 50B5233 - Newark, An Avnet Company
Chicago, IL, United States
Rack Shelf, 2U, Steel, Black; Rack U Height Penn Elcom
50B5233
Rack Shelf, 2U, Steel, Black; Rack U Height Penn Elcom 50B5233
RACK SHELF, 2U, STEEL, BLACK; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:368.3mm; For Use With:Penn Elcom 19" Enclosure; External Width - Imperial:19"; External Depth - Imperial:14.5"; Product Range:- RoHS Compliant: Yes

RACK SHELF, 2U, STEEL, BLACK; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:368.3mm; For Use With:Penn Elcom 19" Enclosure; External Width - Imperial:19"; External Depth - Imperial:14.5"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50B5233
Product Name Rack Shelf, 2U, Steel, Black; Rack U Height Penn Elcom
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2228342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Wall-mounted storage - WM57-2448 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details