Penn Elcom Rack Shelf, 1U, Steel, Black; Rack U Height Penn Elcom R1194/1UK

Description
RACK SHELF, 1U, STEEL, BLACK; Rack U Height:1U; External Width - Metric:482.6mm; External Depth - Metric:272mm; For Use With:Penn Elcom 19" Enclosures; External Width - Imperial:19"; External Depth - Imperial:10.7"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK SHELF, 1U, STEEL, BLACK; Rack U Height:1U; External Width - Metric:482.6mm; External Depth - Metric:272mm; For Use With:Penn Elcom 19" Enclosures; External Width - Imperial:19"; External Depth - Imperial:10.7"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Shelf, 1U, Steel, Black; Rack U Height Penn Elcom - 91B2205 - Newark, An Avnet Company
Chicago, IL, United States
Rack Shelf, 1U, Steel, Black; Rack U Height Penn Elcom
91B2205
Rack Shelf, 1U, Steel, Black; Rack U Height Penn Elcom 91B2205
RACK SHELF, 1U, STEEL, BLACK; Rack U Height:1U; External Width - Metric:482.6mm; External Depth - Metric:272mm; For Use With:Penn Elcom 19" Enclosures; External Width - Imperial:19"; External Depth - Imperial:10.7"; Product Range:- RoHS Compliant: Yes

RACK SHELF, 1U, STEEL, BLACK; Rack U Height:1U; External Width - Metric:482.6mm; External Depth - Metric:272mm; For Use With:Penn Elcom 19" Enclosures; External Width - Imperial:19"; External Depth - Imperial:10.7"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 91B2205
Product Name Rack Shelf, 1U, Steel, Black; Rack U Height Penn Elcom
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized storage - SRP0450 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Storage Racking - 3268726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Pallet Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty (optional feature); Pallet
Shelving/Racking Options Double Sided
View Details