Penn Elcom Speaker Grill For 10 Speakers; Accessory Type Penn Elcom G10

Description
Speaker Grill for 10" Speakers; Accessory Type:Speaker Grill; For Use With:10inch Speaker; Product Range:- RoHS Compliant: Yes
Description
Speaker Grill for 10" Speakers; Accessory Type:Speaker Grill; For Use With:10inch Speaker; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Speaker Grill For 10 Speakers; Accessory Type Penn Elcom - 60T5843 - Newark, An Avnet Company
Chicago, IL, United States
Speaker Grill For 10 Speakers; Accessory Type Penn Elcom
60T5843
Speaker Grill For 10 Speakers; Accessory Type Penn Elcom 60T5843
Speaker Grill for 10" Speakers; Accessory Type:Speaker Grill; For Use With:10inch Speaker; Product Range:- RoHS Compliant: Yes

Speaker Grill for 10" Speakers; Accessory Type:Speaker Grill; For Use With:10inch Speaker; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 60T5843
Product Name Speaker Grill For 10 Speakers; Accessory Type Penn Elcom
Application 10inch Speaker
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Miniature Speakers - 7800719 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
Speakers - 2603-CS23-01P95-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 950 Hz
View Details