Penn Elcom Cabinet Fan Tray, 1U, 220Cfm, Steel; Product Range Penn Elcom FT01Q-DTC-F

Description
CABINET FAN TRAY, 1U, 220CFM, STEEL; Product Range:-; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:44.5mm; External Width - Metric:483mm; External Depth - Metric:222mm; External Height - Imperial:1.75"
Datasheet
Description
CABINET FAN TRAY, 1U, 220CFM, STEEL; Product Range:-; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:44.5mm; External Width - Metric:483mm; External Depth - Metric:222mm; External Height - Imperial:1.75"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Fan Tray, 1U, 220Cfm, Steel; Product Range Penn Elcom - 59AJ3618 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Fan Tray, 1U, 220Cfm, Steel; Product Range Penn Elcom
59AJ3618
Cabinet Fan Tray, 1U, 220Cfm, Steel; Product Range Penn Elcom 59AJ3618
CABINET FAN TRAY, 1U, 220CFM, STEEL; Product Range:-; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:44.5mm; External Width - Metric:483mm; External Depth - Metric:222mm; External Height - Imperial:1.75"

CABINET FAN TRAY, 1U, 220CFM, STEEL; Product Range:-; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:44.5mm; External Width - Metric:483mm; External Depth - Metric:222mm; External Height - Imperial:1.75"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 59AJ3618
Product Name Cabinet Fan Tray, 1U, 220Cfm, Steel; Product Range Penn Elcom
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3185A460N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Custom Environmental Control Systems -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Hospital / Medical
View Details