Penn Elcom Rack Mount Digital Thermo Fan Tray Unit 1U; Product Range Penn Elcom FT01-Q-DTC

Description
Rack Mount Digital Thermo Fan Tray Unit 1U; Product Range:-; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:44.45mm; External Width - Metric:483mm; External Depth - Metric:222mm RoHS Compliant: Yes
Datasheet
Description
Rack Mount Digital Thermo Fan Tray Unit 1U; Product Range:-; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:44.45mm; External Width - Metric:483mm; External Depth - Metric:222mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mount Digital Thermo Fan Tray Unit 1U; Product Range Penn Elcom - 31AC3308 - Newark, An Avnet Company
Chicago, IL, United States
Rack Mount Digital Thermo Fan Tray Unit 1U; Product Range Penn Elcom
31AC3308
Rack Mount Digital Thermo Fan Tray Unit 1U; Product Range Penn Elcom 31AC3308
Rack Mount Digital Thermo Fan Tray Unit 1U; Product Range:-; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:44.45mm; External Width - Metric:483mm; External Depth - Metric:222mm RoHS Compliant: Yes

Rack Mount Digital Thermo Fan Tray Unit 1U; Product Range:-; Enclosure Material:Stainless Steel; Cooling Capacity:-; External Height - Metric:44.45mm; External Width - Metric:483mm; External Depth - Metric:222mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 31AC3308
Product Name Rack Mount Digital Thermo Fan Tray Unit 1U; Product Range Penn Elcom
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Ducted Split Wine Cellar Cooling Units -  - Air Innovations LLC
Specs
Type Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details