Penn Elcom Rubber Foot With Metal Washer 1 1/2 Diameter X 1 Thickness; Bumper / Feet Mounting Penn Elcom F1686/25

Description
Rubber Foot with Metal Washer - 1 1/2" Diameter x 1" Thickness; Bumper / Feet Mounting:-; Height:25.4mm; Base Diameter:40mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:Rubber RoHS Compliant: Yes
Description
Rubber Foot with Metal Washer - 1 1/2" Diameter x 1" Thickness; Bumper / Feet Mounting:-; Height:25.4mm; Base Diameter:40mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rubber Foot With Metal Washer 1 1/2 Diameter X 1 Thickness; Bumper / Feet Mounting Penn Elcom - 60T5834 - Newark, An Avnet Company
Chicago, IL, United States
Rubber Foot With Metal Washer 1 1/2 Diameter X 1 Thickness; Bumper / Feet Mounting Penn Elcom
60T5834
Rubber Foot With Metal Washer 1 1/2 Diameter X 1 Thickness; Bumper / Feet Mounting Penn Elcom 60T5834
Rubber Foot with Metal Washer - 1 1/2" Diameter x 1" Thickness; Bumper / Feet Mounting:-; Height:25.4mm; Base Diameter:40mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Rubber Foot with Metal Washer - 1 1/2" Diameter x 1" Thickness; Bumper / Feet Mounting:-; Height:25.4mm; Base Diameter:40mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:-; Bumper / Feet Material:Rubber RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Washers
Product Number 60T5834
Product Name Rubber Foot With Metal Washer 1 1/2 Diameter X 1 Thickness; Bumper / Feet Mounting Penn Elcom
Unlock Full Specs
to access all available technical data

Similar Products

0.8125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Material PVC; PVC
Inside Diameter 0.813 inch (20.650 mm)
View Details
Stainless Steel Disc Springs -  - SPIROL
Specs
Washer Type Conical
Material StainlessSteel
Inside Diameter 0.165 to 1.417 inch (4.191 to 35.992 mm)
View Details
Steel Lock Washer-Yellow Plate - 7230-2 - Keystone Electronics Corp.
Specs
Washer Type Lockwasher, Helical Spring
Material Steel
Finish ZincChromate
View Details
2 suppliers
Sealing Washers -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Washer Type Self-sealing
Material Steel; StainlessSteel
Finish BlackOxide; ZincPlated; Black Zinc, Cadmium
View Details