Penn Elcom Server Rack, 22U, Steel; Cabinet Type Penn Elcom EMS-6822BK

Description
SERVER RACK, 22U, STEEL; Cabinet Type:Server; Product Range:EMS Series; Rack U Height:22U; External Height - Imperial:45.55"; External Width - Imperial:23.62"; External Depth - Imperial:32.13"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
SERVER RACK, 22U, STEEL; Cabinet Type:Server; Product Range:EMS Series; Rack U Height:22U; External Height - Imperial:45.55"; External Width - Imperial:23.62"; External Depth - Imperial:32.13"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Server Rack, 22U, Steel; Cabinet Type Penn Elcom - 47W5883 - Newark, An Avnet Company
Chicago, IL, United States
Server Rack, 22U, Steel; Cabinet Type Penn Elcom
47W5883
Server Rack, 22U, Steel; Cabinet Type Penn Elcom 47W5883
SERVER RACK, 22U, STEEL; Cabinet Type:Server; Product Range:EMS Series; Rack U Height:22U; External Height - Imperial:45.55"; External Width - Imperial:23.62"; External Depth - Imperial:32.13"; Enclosure Material:Steel RoHS Compliant: Yes

SERVER RACK, 22U, STEEL; Cabinet Type:Server; Product Range:EMS Series; Rack U Height:22U; External Height - Imperial:45.55"; External Width - Imperial:23.62"; External Depth - Imperial:32.13"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 47W5883
Product Name Server Rack, 22U, Steel; Cabinet Type Penn Elcom
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Bending tool storage - N5BBGG-3001L3A - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Features Portable
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30BT - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details