Penn Elcom Server Rack, 32U, Steel; Cabinet Type Penn Elcom EMS-6632BK

Description
SERVER RACK, 32U, STEEL; Cabinet Type:Server; Product Range:EMS Series; Rack U Height:32U; External Height - Imperial:63.03"; External Width - Imperial:23.62"; External Depth - Imperial:24.25"; Enclosure Material:Steel RoHS Compliant: Yes
Description
SERVER RACK, 32U, STEEL; Cabinet Type:Server; Product Range:EMS Series; Rack U Height:32U; External Height - Imperial:63.03"; External Width - Imperial:23.62"; External Depth - Imperial:24.25"; Enclosure Material:Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Server Rack, 32U, Steel; Cabinet Type Penn Elcom - 47W5881 - Newark, An Avnet Company
Chicago, IL, United States
Server Rack, 32U, Steel; Cabinet Type Penn Elcom
47W5881
Server Rack, 32U, Steel; Cabinet Type Penn Elcom 47W5881
SERVER RACK, 32U, STEEL; Cabinet Type:Server; Product Range:EMS Series; Rack U Height:32U; External Height - Imperial:63.03"; External Width - Imperial:23.62"; External Depth - Imperial:24.25"; Enclosure Material:Steel RoHS Compliant: Yes

SERVER RACK, 32U, STEEL; Cabinet Type:Server; Product Range:EMS Series; Rack U Height:32U; External Height - Imperial:63.03"; External Width - Imperial:23.62"; External Depth - Imperial:24.25"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 47W5881
Product Name Server Rack, 32U, Steel; Cabinet Type Penn Elcom
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Belts & Tool Pouches - 1340441 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details