Penn Elcom Rack Mount Digital Thermo Exhaust Fan Blower 2U; Product Range Penn Elcom CRC02-DTC

Description
Rack Mount Digital Thermo Exhaust Fan Blower 2U; Product Range:-; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:89mm; External Width - Metric:483mm; External Depth - Metric:222mm RoHS Compliant: Yes
Datasheet
Description
Rack Mount Digital Thermo Exhaust Fan Blower 2U; Product Range:-; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:89mm; External Width - Metric:483mm; External Depth - Metric:222mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mount Digital Thermo Exhaust Fan Blower 2U; Product Range Penn Elcom - 31AC3141 - Newark, An Avnet Company
Chicago, IL, United States
Rack Mount Digital Thermo Exhaust Fan Blower 2U; Product Range Penn Elcom
31AC3141
Rack Mount Digital Thermo Exhaust Fan Blower 2U; Product Range Penn Elcom 31AC3141
Rack Mount Digital Thermo Exhaust Fan Blower 2U; Product Range:-; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:89mm; External Width - Metric:483mm; External Depth - Metric:222mm RoHS Compliant: Yes

Rack Mount Digital Thermo Exhaust Fan Blower 2U; Product Range:-; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:89mm; External Width - Metric:483mm; External Depth - Metric:222mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 31AC3141
Product Name Rack Mount Digital Thermo Exhaust Fan Blower 2U; Product Range Penn Elcom
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Bending tool storage - N5BAEG-4402L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details