M2.9 X 19 -- INHX - WA - TEK2
PENCOM
INHX - WA - TEK2
M2.9 X 19
Technical Specifications
|
Product Category
|
Screws |
Screws |
Screws |
Screws |
Screws |
Screws |
|
Product Number
|
M2.9 X 19 |
M2.9 X 19 |
M2.9 X 19 |
M2.9 X 19 |
M2.9 X 19 |
M2.9 X 19 |
|
Product Name
|
INHX - WA - TEK2 |
PN - TEK2 |
FL - PLAST 48/2 |
PN - PLAST 48/2 |
INHX - WA - PLAST 48/2 |
FL - TEK2 |
|
Screw Type
|
Sheet Metal Screw; Self Drilling / Thread Cutting Screw
|
Sheet Metal Screw; Self Drilling / Thread Cutting Screw
|
Self Drilling / Thread Cutting Screw; Screws for Plastic
|
Self Drilling / Thread Cutting Screw; Screws for Plastic
|
Self Drilling / Thread Cutting Screw; Screws for Plastic
|
Sheet Metal Screw; Self Drilling / Thread Cutting Screw
|
|
Head Type
|
Washer Head
|
Pan Head
|
Flat Head
|
Pan Head
|
Washer Head
|
Flat Head
|
|
Standard Drives
|
Philips / Frearson (optional feature); Slotted (optional feature)
|
Philips / Frearson (optional feature); Posidriv® (optional feature); Torx (optional feature)
|
Philips / Frearson (optional feature); Posidriv® (optional feature); Torx (optional feature)
|
Philips / Frearson (optional feature); Posidriv® (optional feature); Slotted (optional feature); Torx (optional feature)
|
Philips / Frearson (optional feature); Slotted (optional feature); Unslotted
|
Philips / Frearson (optional feature); Posidriv® (optional feature); Torx (optional feature)
|
|
Material
|
Steel (optional feature); Stainless Steel (optional feature); Low Carbon Steel
|
Steel (optional feature); Stainless Steel (optional feature); Low Carbon Steel
|
Steel (optional feature); Stainless Steel (optional feature); Low Carbon Steel
|
Steel (optional feature); Stainless Steel (optional feature); Low Carbon Steel
|
Steel (optional feature); Stainless Steel (optional feature); Low Carbon Steel
|
Steel (optional feature); Stainless Steel (optional feature); Low Carbon Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Screw Type
Machine Screw
Head Type
Oval Head; Pan Head; Other; Flat Undercut
Material
Steel; Stainless Steel
View Details
National Bolt & Nut Corporation
Screw Type
Set Screw
Standard Drives
Hex Socket / Allen
Material
Steel
View Details
Screw Type
Thumb Screw
Length
3.5 inch (88.9 mm)
Inch
1 1/8"
View Details
McGard Special Products Division
Screw Type
Shoulder Screw (optional feature); Tamperproof Screw
Head Type
Socket Head Cap
Material
Hardened Steel
View Details