*-HA-9.5MM-RD-* -- 9.5MM ROUND HANDLE
PENCOM
9.5mm Round Handle
*-HA-9.5MM-RD-*
Technical Specifications
|
Product Category
|
Handles and Pulls (industrial) |
|
Product Number
|
*-HA-9.5MM-RD-* |
|
Product Name
|
9.5mm Round Handle |
|
Handle Type
|
2-point Handle
|
|
Colors / Finishes Available
|
Plain, Clear, Black Anodize, Zinc
|
|
Handle Material
|
Metal
|
|
Material Description
|
Al, Steel, Stainless Steel
|
|
Height
|
1.3 to 1.89 inches (33 to 48 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Height
3.35 inches (85 mm)
Tapered Handle Diameter
6.3 inches (160 mm)
View Details
Colors / Finishes Available
Glossy Finish, Black; Black Matte
Features
Revolving Handle
Handle Material
Plastic
View Details
Handle Type
T-handle (Tee); T-Handle
Colors / Finishes Available
Black
Features
Key Lock
View Details