*-HA-3.2MM-RD-* -- 3.2MM ROUND HANDLE
PENCOM
3.2mm Round Handle
*-HA-3.2MM-RD-*
Technical Specifications
|
Product Category
|
Handles and Pulls (industrial) |
|
Product Number
|
*-HA-3.2MM-RD-* |
|
Product Name
|
3.2mm Round Handle |
|
Handle Type
|
2-point Handle
|
|
Colors / Finishes Available
|
Plain, Clear, Black Anodize, Zinc
|
|
Handle Material
|
Metal
|
|
Material Description
|
Al, Steel, Stainless Steel
|
|
Height
|
0.5118 to 2.01 inches (13 to 51 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Handle Material
Metal
Height
1.38 inches (34.92 mm)
Handle Length
6 inches (152 mm)
View Details
3 suppliers
Stock Drive Products & Sterling Instrument - SDP/SI
Handle Type
Round Type Handle
Material Description
Stainless Steel
Height
1.75 inches (44.45 mm)
View Details
Handle Type
Crank
Colors / Finishes Available
Mill
Handle Material
Metal
View Details