*-HA-1/4-RD-* -- 1/4 ROUND HANDLE
PENCOM
1/4 Round Handle
*-HA-1/4-RD-*
Technical Specifications
|
Product Category
|
Handles and Pulls (industrial) |
|
Product Number
|
*-HA-1/4-RD-* |
|
Product Name
|
1/4 Round Handle |
|
Handle Type
|
2-point Handle
|
|
Colors / Finishes Available
|
Plain, Clear, Black Anodize, Zinc
|
|
Handle Material
|
Metal
|
|
Material Description
|
Al, Steel, Stainless Steel
|
|
Height
|
1 to 2 inches (25.4 to 50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Height
3.41 inches (86.5 mm)
Tapered Handle Diameter
4.33 inches (110 mm)
View Details
Handle Type
2-point Handle
Handle Material
Metal
Material Description
Handle: Stainless Steel (SUS303); Screw & Washer (SUS304)
View Details
Features
Key Lock
Material Description
Seal: Polyurethane Foam, Fibreglass Reinforced Polyester
View Details