Ultra 1000 series is a microprocessor based addressable sensor for detection of combustible gases. The self- contained sensor features user friendly interface and menu driven calibration procedure and configuration. The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. The unit's modular design allows easy maintenance, troubleshooting and high reliability. The unit provides a 4-20mA signal proportional to 0 to 100% of the detection range. In addition the sensor may be addressed via MODBUS RTU interface. The MODBUS output provides sensor status, alarm & fault conditions. Alarm levels can be programmed via MODBUS RTU or via magnetic switch on the face of the transmitter board assembly. Ultra 1000 can be calibrated in less than 2 ½ minutes. The calibration and the set-up parameters are retained in a non-volatile memory.
Ultra 1000 series is a microprocessor based addressable sensor for detection of Hydrogen Sulfide in ambient air. The self- contained sensor features user friendly interface and menu driven calibration procedure and configuration.
The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. The unit’s modular design allows easy maintenance, troubleshooting and high reliability.
The unit provides a 4-20mA signal proportional to 0 to 100% of the detection range. In addition the sensor may be addressed via MODBUS RTU interface. The MODBUS output provides sensor status, alarm & fault conditions. Alarm levels can be programmed via MODBUS RTU or via magnetic switch on the face of the transmitter board assembly.
Ultra 1000 can be calibrated in less than 2 ½ minutes. The calibration and the set-up parameters are retained in a non-volatile memory.
Ultra 1000 series is a microprocessor based addressable sensor for toxic gas detection. The self- contained sensor features user friendly interface and menu driven calibration procedure and configuration.
The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. The unit’s modular design allows easy maintenance, troubleshooting and high reliability.
The unit provides a 4-20mA signal proportional to 0 to 100% of the detection range. In addition the sensor may be addressed via MODBUS RTU interface. The MODBUS output provides sensor status, alarm & fault conditions. Alarm levels can be programmed via MODBUS RTU or via magnetic switch on the face of the transmitter board assembly.
Ultra 1000 can be calibrated in less than 2 ½ minutes. The calibration and the set-up parameters are retained in a non-volatile memory.
| Pem-Tech, Inc. | Pem-Tech, Inc. | Pem-Tech, Inc. | |
|---|---|---|---|
| Product Category | Gas Transmitters | Gas Transmitters | Gas Transmitters |
| Product Number | ULTRA 1000 | ULTRA 1000 | ULTRA 1000 |
| Product Name | Combustible Gas Addressable Sensor | Hydrogen Sulfide Sensor | Addressable Toxic & Oxygen Sensor |
| Measurement Type | %LEL or %LFL | Trace | %LEL or %LFL; Trace |
| Gas Types | Combustible; Hydrocarbons; (0-100% LEL) | H2S; (0-100ppm) | Toxic; NH3 (optional feature); (0-50ppm); CO (optional feature); (0-100ppm / 0-1000ppm); Cl2 (optional feature); (0-10ppm); ClO2 (optional feature); (0-50ppm); Hydrocarbons (optional feature); (0-100ppm (Ethylene)); H2 (optional feature); (0-100ppm / 0-1000ppm); HCl (optional feature); (0-20ppm); HCN (optional feature); (0-30ppm); H2S (optional feature); (0-100ppm); NO (optional feature); (0-100ppm); NO2 (optional feature); (0-20ppm); O2 (optional feature); (0-25% Deficiency); SO2 (optional feature); (0-50ppm); (EthyleneOxide50ppm MethylMercapton100ppm) |
| Electrical Outputs | Current; Switch or Relay | Current; Switch or Relay | Current; Switch or Relay |
| Display | Digital | Digital | Digital |
| Features | Audible or Visual Alarms; Hazardous Environment | Audible or Visual Alarms; Hazardous Environment | Audible or Visual Alarms; Hazardous Environment |