Pem-Tech, Inc. Carbon Dioxide Analyzer PT605-CO2

Description
Model PT605 on stream monitor / analyzer has been designed for the detection of Carbon Dioxide in Process Streams and Natural Gas Pipeline. The system is cost effective yet highly accurate and reliable. An industry standard 4-20mA output and three programmable alarm relay contacts are provided. These relay contacts can be used to control shut in valves. A large LCD display with back light and push button switches on the front panel are provided for easy user interface calibration. Also available are real time clock and non-volatile memory for historical data logging. The unit is MODBUS RTU serial communication compatible with PLC's, SCADA, and DCS systems. PT605 Analyzer provides complete status like current gas concentration, last successful calibration date & time and current alarm status via MODBUS link. The alarm levels can also be accessed and programmed via MODBUS.
Description
Model PT605 on stream monitor / analyzer has been designed for the detection of Carbon Dioxide in Process Streams and Natural Gas Pipeline. The system is cost effective yet highly accurate and reliable. An industry standard 4-20mA output and three programmable alarm relay contacts are provided. These relay contacts can be used to control shut in valves. A large LCD display with back light and push button switches on the front panel are provided for easy user interface calibration. Also available are real time clock and non-volatile memory for historical data logging. The unit is MODBUS RTU serial communication compatible with PLC's, SCADA, and DCS systems. PT605 Analyzer provides complete status like current gas concentration, last successful calibration date & time and current alarm status via MODBUS link. The alarm levels can also be accessed and programmed via MODBUS.

Suppliers

Company
Product
Description
Supplier Links
Carbon Dioxide Analyzer - PT605-CO2 - Pem-Tech, Inc.
Sugar Land, TX, USA
Carbon Dioxide Analyzer
PT605-CO2
Carbon Dioxide Analyzer PT605-CO2
Model PT605 on stream monitor / analyzer has been designed for the detection of Carbon Dioxide in Process Streams and Natural Gas Pipeline. The system is cost effective yet highly accurate and reliable. An industry standard 4-20mA output and three programmable alarm relay contacts are provided. These relay contacts can be used to control shut in valves. A large LCD display with back light and push button switches on the front panel are provided for easy user interface calibration. Also available are real time clock and non-volatile memory for historical data logging. The unit is MODBUS RTU serial communication compatible with PLC's, SCADA, and DCS systems. PT605 Analyzer provides complete status like current gas concentration, last successful calibration date & time and current alarm status via MODBUS link. The alarm levels can also be accessed and programmed via MODBUS.

Model PT605 on stream monitor / analyzer has been designed for the detection of Carbon Dioxide in Process Streams and Natural Gas Pipeline. The system is cost effective yet highly accurate and reliable. An industry standard 4-20mA output and three programmable alarm relay contacts are provided. These relay contacts can be used to control shut in valves. A large LCD display with back light and push button switches on the front panel are provided for easy user interface calibration. Also available are real time clock and non-volatile memory for historical data logging. The unit is MODBUS RTU serial communication compatible with PLC's, SCADA, and DCS systems. PT605 Analyzer provides complete status like current gas concentration, last successful calibration date & time and current alarm status via MODBUS link. The alarm levels can also be accessed and programmed via MODBUS.

Supplier's Site

Technical Specifications

  Pem-Tech, Inc.
Product Category Gas Instruments
Product Number PT605-CO2
Product Name Carbon Dioxide Analyzer
Measurement Type Trace
Application Process Gas
Gas Types CO2; (0-25, 0-200, 0-1000ppm)
Electrical Outputs Current; Switch or Relay
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Gas Sampling System - MultiGard™ 5000 - MSA Safety
Specs
Application Process Gas
Instrument Type Monitor; Analyzer
Mounting Type Fixed
View Details
Propane (C3H8) Combustible Fixed Gas Detector (0-100% LEL) -  - CO2Meter.com
Specs
Gas Types Combustible; (Combustible Fixed Gas Detectors - Propane (C3H8) Combustible Fixed Gas Detector (0-100% LEL))
Number of Gases Monitored Single
Operating Temperature -30 to 122 F (-34 to 50 C)
View Details
OXY-Flex – Oxygen Analyser -  - SST Sensing Ltd.
Specs
Application Ambient Air Monitoring
Gas Types O2
Mounting Type Fixed
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details