Pem-Tech, Inc. Combustible GasSensor PT395-L

Description
Model PT395-LEL is a microprocessor-based sensor designed to combustible hydrocarbons in % volume level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the gas. The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. The unit's modular design allows easy maintenance, troubleshooting and high reliability. The unit provides a 4-20mA signal proportional to 0 to 100% of the detection range of the sensor and three (3) fully programmable alarm relays. The sensor transmitter board includes a three (3) digit LED display for continuous indication of the gas concentration. The calibration mode, alarm and fault status of the sensor are also indicated on the digital display. In the normal operating mode the digital display and 4-20mA reading is proportional to the gas concentration detected by the sensor. In the calibration mode the digital display indicates the calibration status, alarm relay outputs are inhibited and analog signal output is set to 2 mA to avoid any false alarm by the control monitor. In the sensor fault mode the transmitter drops the output signal to 1 mA.
Description
Model PT395-LEL is a microprocessor-based sensor designed to combustible hydrocarbons in % volume level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the gas. The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. The unit's modular design allows easy maintenance, troubleshooting and high reliability. The unit provides a 4-20mA signal proportional to 0 to 100% of the detection range of the sensor and three (3) fully programmable alarm relays. The sensor transmitter board includes a three (3) digit LED display for continuous indication of the gas concentration. The calibration mode, alarm and fault status of the sensor are also indicated on the digital display. In the normal operating mode the digital display and 4-20mA reading is proportional to the gas concentration detected by the sensor. In the calibration mode the digital display indicates the calibration status, alarm relay outputs are inhibited and analog signal output is set to 2 mA to avoid any false alarm by the control monitor. In the sensor fault mode the transmitter drops the output signal to 1 mA.

Suppliers

Company
Product
Description
Supplier Links
Combustible GasSensor - PT395-L - Pem-Tech, Inc.
Sugar Land, TX, USA
Combustible GasSensor
PT395-L
Combustible GasSensor PT395-L
Model PT395-LEL is a microprocessor-based sensor designed to combustible hydrocarbons in % volume level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the gas. The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. The unit's modular design allows easy maintenance, troubleshooting and high reliability. The unit provides a 4-20mA signal proportional to 0 to 100% of the detection range of the sensor and three (3) fully programmable alarm relays. The sensor transmitter board includes a three (3) digit LED display for continuous indication of the gas concentration. The calibration mode, alarm and fault status of the sensor are also indicated on the digital display. In the normal operating mode the digital display and 4-20mA reading is proportional to the gas concentration detected by the sensor. In the calibration mode the digital display indicates the calibration status, alarm relay outputs are inhibited and analog signal output is set to 2 mA to avoid any false alarm by the control monitor. In the sensor fault mode the transmitter drops the output signal to 1 mA.

Model PT395-LEL is a microprocessor-based sensor designed to combustible hydrocarbons in % volume level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the gas. The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. The unit's modular design allows easy maintenance, troubleshooting and high reliability. The unit provides a 4-20mA signal proportional to 0 to 100% of the detection range of the sensor and three (3) fully programmable alarm relays. The sensor transmitter board includes a three (3) digit LED display for continuous indication of the gas concentration. The calibration mode, alarm and fault status of the sensor are also indicated on the digital display. In the normal operating mode the digital display and 4-20mA reading is proportional to the gas concentration detected by the sensor. In the calibration mode the digital display indicates the calibration status, alarm relay outputs are inhibited and analog signal output is set to 2 mA to avoid any false alarm by the control monitor. In the sensor fault mode the transmitter drops the output signal to 1 mA.

Supplier's Site

Technical Specifications

  Pem-Tech, Inc.
Product Category Gas Transmitters
Product Number PT395-L
Product Name Combustible GasSensor
Measurement Type %LEL or %LFL
Gas Types Combustible; Hydrocarbons; (0-100% LEL)
Electrical Outputs Current; Switch or Relay
Display Digital
Features Audible or Visual Alarms; Hazardous Environment
Unlock Full Specs
to access all available technical data

Similar Products

Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
Electrical Outputs Current; Switch or Relay
View Details
Toxic Gas Transmitter - HLM-2000-TX - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); HCl; (0-10ppm); H2S; (0-100ppm); NO; (0-100ppm); NO2; (0-20pm); O2; (0-30%); SO2; (0-50ppm)
Electrical Outputs Current
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Gas Types O2; (0-10 ppm to 0-50%)
Electrical Outputs Current
View Details
Open Path Infrared Gas Detector - IR5500 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Gas Types Hydrocarbons; (0 to 2000 ppm, 0 to 1 LE)
Electrical Outputs Current
View Details