Model PT395-H2S is a microprocessor-based sensor designed to detect hydrogen sulfide in parts per million (ppm) level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the gas.
The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. Sensor modular design allows easy maintenance, troubleshooting and high reliability. Standard features also includes a linear 4-20mA signal output proportional to the full scale detection range and two (2) fully programmable alarm relays and a Fault relay.
The sensor transmitter board includes a three (3) digit LED display for continuous indication of the gas concentration. The calibration mode, alarm and fault status of the sensor are also indicated on the digital display. In the normal operating mode the digital display and 4-20mA reading is proportional to the gas concentration detected by the sensor. In the calibration mode the digital display indicates the calibration status, alarm relay outputs are inhibited and analog signal output is set to 2 mA to avoid any false alarm by the control monitor. In the sensor fault mode the transmitter drops the output signal to < 1 mA.
Features
Microprocessor based modular design
Electrochemical Sensor Technology
Industry standard 4-20mA output
Field adjustable Alarm level
Single point Non-Intrusive calibration
Bright 3 digit LED display
Displays gas concentration in ppm, calibration prompts and sensor fault codes
Suitable for use in Hazardous Location
Model PT395-H2S is a microprocessor-based sensor designed to detect hydrogen sulfide in parts per million (ppm) level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the gas.
The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. Sensor modular design allows easy maintenance, troubleshooting and high reliability. Standard features also includes a linear 4-20mA signal output proportional to the full scale detection range and two (2) fully programmable alarm relays and a Fault relay.
The sensor transmitter board includes a three (3) digit LED display for continuous indication of the gas concentration. The calibration mode, alarm and fault status of the sensor are also indicated on the digital display. In the normal operating mode the digital display and 4-20mA reading is proportional to the gas concentration detected by the sensor. In the calibration mode the digital display indicates the calibration status, alarm relay outputs are inhibited and analog signal output is set to 2 mA to avoid any false alarm by the control monitor. In the sensor fault mode the transmitter drops the output signal to < 1 mA.
Features
- Microprocessor based modular design
- Electrochemical Sensor Technology
- Industry standard 4-20mA output
- Field adjustable Alarm level
- Single point Non-Intrusive calibration
- Bright 3 digit LED display
- Displays gas concentration in ppm, calibration prompts and sensor fault codes
- Suitable for use in Hazardous Location