Pem-Tech, Inc. Hydrogen Sulfide Sensor PT295-H2S

Description
Model PT295-H2S is a microprocessor-based sensor designed to detect hydrogen sulfide in parts per million (ppm) level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the gas. The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. The unit’s modular design allows easy maintenance, troubleshooting and high reliability. The unit provides a 4-20mA signal proportional to 0 to 100% of the detection range of the sensor and a fully programmable alarm relay. The sensor transmitter board includes a three (3) digit LED display for continuous indication of the gas concentration. The calibration mode, alarm and fault status of the sensor are also indicated on the digital display. In the normal operating mode the digital display and 4-20mA reading is proportional to the gas concentration detected by the sensor. In the calibration mode the digital display indicates the calibration status, alarm relay output is inhibited and analog signal output is set to 2 mA to avoid any false alarm by the control monitor. In the sensor fault mode the transmitter drops the output signal to < 1 mA. Features Microprocessor based modular design Electrochemical Sensor Technology Industry standard 4-20mA output Field adjustable Alarm level Single point Non-Intrusive calibration Bright 3 digit LED display Displays gas concentration in ppm, calibration prompts and sensor fault codes Class I, Div 1, Suitable for use in Hazardous Location
Description
Model PT295-H2S is a microprocessor-based sensor designed to detect hydrogen sulfide in parts per million (ppm) level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the gas. The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. The unit’s modular design allows easy maintenance, troubleshooting and high reliability. The unit provides a 4-20mA signal proportional to 0 to 100% of the detection range of the sensor and a fully programmable alarm relay. The sensor transmitter board includes a three (3) digit LED display for continuous indication of the gas concentration. The calibration mode, alarm and fault status of the sensor are also indicated on the digital display. In the normal operating mode the digital display and 4-20mA reading is proportional to the gas concentration detected by the sensor. In the calibration mode the digital display indicates the calibration status, alarm relay output is inhibited and analog signal output is set to 2 mA to avoid any false alarm by the control monitor. In the sensor fault mode the transmitter drops the output signal to < 1 mA. Features Microprocessor based modular design Electrochemical Sensor Technology Industry standard 4-20mA output Field adjustable Alarm level Single point Non-Intrusive calibration Bright 3 digit LED display Displays gas concentration in ppm, calibration prompts and sensor fault codes Class I, Div 1, Suitable for use in Hazardous Location

Suppliers

Company
Product
Description
Supplier Links
Hydrogen Sulfide Sensor - PT295-H2S - Pem-Tech, Inc.
Sugar Land, TX, USA
Hydrogen Sulfide Sensor
PT295-H2S
Hydrogen Sulfide Sensor PT295-H2S
Model PT295-H2S is a microprocessor-based sensor designed to detect hydrogen sulfide in parts per million (ppm) level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the gas. The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. The unit’s modular design allows easy maintenance, troubleshooting and high reliability. The unit provides a 4-20mA signal proportional to 0 to 100% of the detection range of the sensor and a fully programmable alarm relay. The sensor transmitter board includes a three (3) digit LED display for continuous indication of the gas concentration. The calibration mode, alarm and fault status of the sensor are also indicated on the digital display. In the normal operating mode the digital display and 4-20mA reading is proportional to the gas concentration detected by the sensor. In the calibration mode the digital display indicates the calibration status, alarm relay output is inhibited and analog signal output is set to 2 mA to avoid any false alarm by the control monitor. In the sensor fault mode the transmitter drops the output signal to < 1 mA. Features Microprocessor based modular design Electrochemical Sensor Technology Industry standard 4-20mA output Field adjustable Alarm level Single point Non-Intrusive calibration Bright 3 digit LED display Displays gas concentration in ppm, calibration prompts and sensor fault codes Class I, Div 1, Suitable for use in Hazardous Location

Model PT295-H2S is a microprocessor-based sensor designed to detect hydrogen sulfide in parts per million (ppm) level. The unit features easy one-man calibration initiated by simply activating a magnetic switch and applying the gas.

The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. The unit’s modular design allows easy maintenance, troubleshooting and high reliability.

The unit provides a 4-20mA signal proportional to 0 to 100% of the detection range of the sensor and a fully programmable alarm relay.

The sensor transmitter board includes a three (3) digit LED display for continuous indication of the gas concentration. The calibration mode, alarm and fault status of the sensor are also indicated on the digital display. In the normal operating mode the digital display and 4-20mA reading is proportional to the gas concentration detected by the sensor. In the calibration mode the digital display indicates the calibration status, alarm relay output is inhibited and analog signal output is set to 2 mA to avoid any false alarm by the control monitor. In the sensor fault mode the transmitter drops the output signal to < 1 mA.

Features

  • Microprocessor based modular design
  • Electrochemical Sensor Technology
  • Industry standard 4-20mA output
  • Field adjustable Alarm level
  • Single point Non-Intrusive calibration
  • Bright 3 digit LED display
  • Displays gas concentration in ppm, calibration prompts and sensor fault codes
  • Class I, Div 1, Suitable for use in Hazardous Location
Supplier's Site

Technical Specifications

  Pem-Tech, Inc.
Product Category Gas Transmitters
Product Number PT295-H2S
Product Name Hydrogen Sulfide Sensor
Measurement Type Trace
Gas Types H2S; (0-100ppm)
Electrical Outputs Current; Switch or Relay
Display Analog
Features Audible or Visual Alarms; Hazardous Environment
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Point Gas Detector - Vanguard WirelessHART® - United Electric Controls Company
Specs
Measurement Type %LEL or %LFL; Trace
Gas Types Toxic; Combustible; NH3; (0 - 100 ppm); CO; (0 - 500 ppm); H2S; (0 - 100 ppm); (Propane (C3H8) 0 to 100% LEL)
Display Digital
View Details
Toxic Gas Sensor/Transmitter - GasPost II, RS485 Series - Acme Engineering Products
Specs
Measurement Type Trace
Gas Types Toxic; Combustible; CO; (0-200 PPM); NO2; (0-10 PPM)
Electrical Outputs Voltage (optional feature)
View Details
Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
Electrical Outputs Current
View Details
Toxic Gas/Oxygen Transmitter - EC-Gold - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); Refrigerants; H2S; (0-100ppm); NO2; (0-20ppm); O2; (0-30%)
Electrical Outputs Current
View Details