Pem-Tech, Inc. Combustible Gas Sensor PT205-L

Description
Model PT205 sensor is designed to detect combustible hydrocarbons vapors in air and provides an analog output signal. PT205 uses catalytic beads sensor to detect combustible vapors in % LEL. The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. The unit's modular design allows easy maintenance, troubleshooting and high reliability. The low power microprocessor based sensor transmitter provides a 4-20mA analog signal proportional to 0 - 100% of the detection range of the sensor. Also an LED indicator on the transmitter board provides sensor status and fault condition.
Description
Model PT205 sensor is designed to detect combustible hydrocarbons vapors in air and provides an analog output signal. PT205 uses catalytic beads sensor to detect combustible vapors in % LEL. The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. The unit's modular design allows easy maintenance, troubleshooting and high reliability. The low power microprocessor based sensor transmitter provides a 4-20mA analog signal proportional to 0 - 100% of the detection range of the sensor. Also an LED indicator on the transmitter board provides sensor status and fault condition.

Suppliers

Company
Product
Description
Supplier Links
Combustible Gas Sensor - PT205-L - Pem-Tech, Inc.
Sugar Land, TX, USA
Combustible Gas Sensor
PT205-L
Combustible Gas Sensor PT205-L
Model PT205 sensor is designed to detect combustible hydrocarbons vapors in air and provides an analog output signal. PT205 uses catalytic beads sensor to detect combustible vapors in % LEL. The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. The unit's modular design allows easy maintenance, troubleshooting and high reliability. The low power microprocessor based sensor transmitter provides a 4-20mA analog signal proportional to 0 - 100% of the detection range of the sensor. Also an LED indicator on the transmitter board provides sensor status and fault condition.

Model PT205 sensor is designed to detect combustible hydrocarbons vapors in air and provides an analog output signal. PT205 uses catalytic beads sensor to detect combustible vapors in % LEL. The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. The unit's modular design allows easy maintenance, troubleshooting and high reliability. The low power microprocessor based sensor transmitter provides a 4-20mA analog signal proportional to 0 - 100% of the detection range of the sensor. Also an LED indicator on the transmitter board provides sensor status and fault condition.

Supplier's Site

Technical Specifications

  Pem-Tech, Inc.
Product Category Gas Transmitters
Product Number PT205-L
Product Name Combustible Gas Sensor
Measurement Type %LEL or %LFL
Gas Types Combustible; Hydrocarbons; (0-100% LEL)
Electrical Outputs Current
Display Analog
Features Hazardous Environment
Unlock Full Specs
to access all available technical data

Similar Products

Gas Monitor - ULTIMA® X5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Gas Types Toxic; Combustible; NH3; (0-100 ppm, 0-1000 ppm); CO2; (0-2%, 0-5% Vol); CO; (0-100, 0-500, 0-1000 ppm); Cl2; (0-5, 0-10. 0-20 ppm); Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50ppm); H2S; (0-10, 0-50, 0-100 ppm); NO; (0-100ppm); NO2; (0-10 ppm); O2; (0-25%); SO2; (0-25 ppm, 0-100 ppm)
Electrical Outputs Current
View Details
Carbon Monoxide Monitor - 9100 - LAND
Specs
Measurement Type Trace
Gas Types Toxic; CO; (0-10000 ppm)
Electrical Outputs Current
View Details
Toxic Gas/Oxygen Transmitter - EC-Gold - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); Refrigerants; H2S; (0-100ppm); NO2; (0-20ppm); O2; (0-30%)
Electrical Outputs Current
View Details