Pem-Tech, Inc. Hydrogen Sulfide Sensor PT205-H

Description
Model PT205 sensor is designed to detect Hydrogen Sulfide in air and provides an analog output signal. PT205 uses electrochemical cell technology to detect H2S in parts per million (ppm). The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. Sensor modular design allows easy maintenance, troubleshooting and high reliability. The low power microprocessor based sensor transmitter provides a 4-20mA analog signal proportional to 0 - 100% of the detection range of the sensor. Also an LED indicator on the transmitter board provides sensor status and fault condition. Features Microprocessor based modular design Industry standard 4-20mA output LED Status Indicator 12-24 VDC Power input Reverse polarity protection Class I, Div 1, Suitable for use in Hazardous Location Simple Calibration
Description
Model PT205 sensor is designed to detect Hydrogen Sulfide in air and provides an analog output signal. PT205 uses electrochemical cell technology to detect H2S in parts per million (ppm). The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. Sensor modular design allows easy maintenance, troubleshooting and high reliability. The low power microprocessor based sensor transmitter provides a 4-20mA analog signal proportional to 0 - 100% of the detection range of the sensor. Also an LED indicator on the transmitter board provides sensor status and fault condition. Features Microprocessor based modular design Industry standard 4-20mA output LED Status Indicator 12-24 VDC Power input Reverse polarity protection Class I, Div 1, Suitable for use in Hazardous Location Simple Calibration

Suppliers

Company
Product
Description
Supplier Links
Hydrogen Sulfide Sensor - PT205-H - Pem-Tech, Inc.
Sugar Land, TX, USA
Hydrogen Sulfide Sensor
PT205-H
Hydrogen Sulfide Sensor PT205-H
Model PT205 sensor is designed to detect Hydrogen Sulfide in air and provides an analog output signal. PT205 uses electrochemical cell technology to detect H2S in parts per million (ppm). The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. Sensor modular design allows easy maintenance, troubleshooting and high reliability. The low power microprocessor based sensor transmitter provides a 4-20mA analog signal proportional to 0 - 100% of the detection range of the sensor. Also an LED indicator on the transmitter board provides sensor status and fault condition. Features Microprocessor based modular design Industry standard 4-20mA output LED Status Indicator 12-24 VDC Power input Reverse polarity protection Class I, Div 1, Suitable for use in Hazardous Location Simple Calibration

Model PT205 sensor is designed to detect Hydrogen Sulfide in air and provides an analog output signal. PT205 uses electrochemical cell technology to detect H2S in parts per million (ppm).

The complete sensor consists of a stainless steel sensor head assembly, a user connection board and a transmitter board assembly. All of the sensor electronics are enclosed in an explosion proof instrument box. Sensor modular design allows easy maintenance, troubleshooting and high reliability. The low power microprocessor based sensor transmitter provides a 4-20mA analog signal proportional to 0 - 100% of the detection range of the sensor. Also an LED indicator on the transmitter board provides sensor status and fault condition.

Features

  • Microprocessor based modular design
  • Industry standard 4-20mA output
  • LED Status Indicator
  • 12-24 VDC Power input
  • Reverse polarity protection
  • Class I, Div 1, Suitable for use in Hazardous Location
  • Simple Calibration
Supplier's Site

Technical Specifications

  Pem-Tech, Inc.
Product Category Gas Transmitters
Product Number PT205-H
Product Name Hydrogen Sulfide Sensor
Measurement Type Trace
Gas Types H2S; (0-100ppm)
Electrical Outputs Current
Display Analog
Features Hazardous Environment
Unlock Full Specs
to access all available technical data

Similar Products

Gas Monitor - TG5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Gas Types Toxic; Combustible; NH3; (0-100, 0-1000 ppm); CO2; (0-2, 0-5% Vol); CO; (0-100, 0-500 ppm); Cl2; (0-5, 0-10, 0-20 ppm); ClO2; Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50 ppm); HCN; (0-50 ppm); HF; (0-10 ppm); H2S; (0-10, 0-50, 0-100 ppm); NO2; (0-10 ppm); O2; (0-25%); SO2; (0-25 ppm)
Electrical Outputs Current
View Details
Gas Detector - Model SA-220 - Safeguard Analytics
Safeguard Analytics
Specs
Measurement Type %LEL or %LFL; %Volume; Trace; Leakage
Gas Types Toxic; Combustible; (Oxygen Deficiency, VOCs, Refrigerants)
Display Digital
View Details
Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Gas Types CO2; H2; O2; SO2; (He, N2, Ar)
Electrical Outputs Current
View Details
Wireless Toxic Gas Sensor/Transmitter - Wireless GasPost, ACME-WS Series - Acme Engineering Products
Specs
Measurement Type %LEL or %LFL; Trace
Gas Types Toxic; Combustible; NH3; (0-100 PPM); CO; (0-200 PPM); Hydrocarbons; (0-40% LEL); H2; (0-1000 PPM); H2S; (0-200 PPM); NO2; (0-10 PPM); O2; (0-25%)
Electrical Outputs Switch or Relay
View Details