Pem-Tech, Inc. 8 Channel Controller PT2008-SS

Description
Large Graphic display (240 x 128 Pixels). Optional Historical data Logging with Real time clock calendar. Sensor interface: 4-20mA transmitter or Addressable serial IO type. Eight (8) channels for analog sensors (PT295 series) or 24 addressable sensors (Ultra1000 series). Easy Configuration using keypad switches on the front panel. Programmable sensor location or tags. Programmable for various toxic and combustible gases, Pressure switches and pressure transducers. Six (6) fully programmable alarm relays and 1 Sensor malfunction or communication fail relay. Low power suitable for use in remote areas with solar power. Interface to Multiple Remote Relay modules. Complete Digital data communication using RS485 MODBUS RTU protocol. Optional Wireless Radio Interface Module. Operating Frequency 900 MHz
Description
Large Graphic display (240 x 128 Pixels). Optional Historical data Logging with Real time clock calendar. Sensor interface: 4-20mA transmitter or Addressable serial IO type. Eight (8) channels for analog sensors (PT295 series) or 24 addressable sensors (Ultra1000 series). Easy Configuration using keypad switches on the front panel. Programmable sensor location or tags. Programmable for various toxic and combustible gases, Pressure switches and pressure transducers. Six (6) fully programmable alarm relays and 1 Sensor malfunction or communication fail relay. Low power suitable for use in remote areas with solar power. Interface to Multiple Remote Relay modules. Complete Digital data communication using RS485 MODBUS RTU protocol. Optional Wireless Radio Interface Module. Operating Frequency 900 MHz

Suppliers

Company
Product
Description
Supplier Links
8 Channel Controller - PT2008-SS - Pem-Tech, Inc.
Sugar Land, TX, USA
8 Channel Controller
PT2008-SS
8 Channel Controller PT2008-SS
Large Graphic display (240 x 128 Pixels). Optional Historical data Logging with Real time clock calendar. Sensor interface: 4-20mA transmitter or Addressable serial IO type. Eight (8) channels for analog sensors (PT295 series) or 24 addressable sensors (Ultra1000 series). Easy Configuration using keypad switches on the front panel. Programmable sensor location or tags. Programmable for various toxic and combustible gases, Pressure switches and pressure transducers. Six (6) fully programmable alarm relays and 1 Sensor malfunction or communication fail relay. Low power suitable for use in remote areas with solar power. Interface to Multiple Remote Relay modules. Complete Digital data communication using RS485 MODBUS RTU protocol. Optional Wireless Radio Interface Module. Operating Frequency 900 MHz

Large Graphic display (240 x 128 Pixels). Optional Historical data Logging with Real time clock calendar. Sensor interface: 4-20mA transmitter or Addressable serial IO type. Eight (8) channels for analog sensors (PT295 series) or 24 addressable sensors (Ultra1000 series). Easy Configuration using keypad switches on the front panel. Programmable sensor location or tags. Programmable for various toxic and combustible gases, Pressure switches and pressure transducers. Six (6) fully programmable alarm relays and 1 Sensor malfunction or communication fail relay. Low power suitable for use in remote areas with solar power. Interface to Multiple Remote Relay modules. Complete Digital data communication using RS485 MODBUS RTU protocol. Optional Wireless Radio Interface Module. Operating Frequency 900 MHz

Supplier's Site

Technical Specifications

  Pem-Tech, Inc.
Product Category Gas Instruments
Product Number PT2008-SS
Product Name 8 Channel Controller
Measurement Type %LEL or %LFL (optional feature); Trace (optional feature)
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3 (optional feature); CO (optional feature); Cl2 (optional feature); ClO2 (optional feature); Hydrocarbons (optional feature); (0-100% LEL); H2 (optional feature); HCl (optional feature); HCN (optional feature); H2S (optional feature); NO (optional feature); NO2 (optional feature); O2 (optional feature); (0-25% Deficiency); SO2 (optional feature)
Electrical Outputs Switch or Relay
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Wearable Gas Detector - ALTAIRio™4 - MSA Safety
Specs
Application Process Gas
Display Digital
Instrument Type Detector
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details
TDI & MDI Dosimeter Badge [D2780-0010] -  - DOD Technologies Inc.
Specs
Features Audible or Visual Alarms
Mounting Type Portable
Sensor Technology Colorimetric
View Details
Infrared Vapor Flamability Analyzer - SNR610 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); Methane (CH4) / Natural Gas; (0-100% LFL)
View Details