Pelonis Technologies, Inc. 180mm Axial DC Fan W1D180-AB

Description
RoHS compliant DC axial fan. 180mm (7.1") size in 24 and 48V. Airflow in 536 CFM or 550 CFM. High efficiency design, lubricated maintenance-free ball bearings, vibration-free operation, compact and rugged construction. 40,000 hours operation.
Request a Quote Datasheet
Description
RoHS compliant DC axial fan. 180mm (7.1") size in 24 and 48V. Airflow in 536 CFM or 550 CFM. High efficiency design, lubricated maintenance-free ball bearings, vibration-free operation, compact and rugged construction. 40,000 hours operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
180mm Axial DC Fan - W1D180-AB - Pelonis Technologies, Inc.
Exton, PA, USA
180mm Axial DC Fan
W1D180-AB
180mm Axial DC Fan W1D180-AB
RoHS compliant DC axial fan. 180mm (7.1") size in 24 and 48V. Airflow in 536 CFM or 550 CFM. High efficiency design, lubricated maintenance-free ball bearings, vibration-free operation, compact and rugged construction. 40,000 hours operation.

RoHS compliant DC axial fan. 180mm (7.1") size in 24 and 48V. Airflow in 536 CFM or 550 CFM. High efficiency design, lubricated maintenance-free ball bearings, vibration-free operation, compact and rugged construction. 40,000 hours operation.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number W1D180-AB
Product Name 180mm Axial DC Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 550 SCFM (935 m³/hr)
Maximum Sound Level 68 dbA
Nominal Voltage 36 to 57 volts
Nominal Power 100 watts
Unlock Full Specs
to access all available technical data

Similar Products

6038-5 Series 24 V (Voltage) and 11.04 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038X24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.19 to ? in H2O (2.22 to ? Torr)
Maximum Sound Level 55.8 dbA
View Details
6015-9 Series 1.60 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6015M05BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1075 to ? in H2O (0.2008 to ? Torr)
Maximum Sound Level 27.4 dbA
View Details
4020-7 Series 1.73 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4020X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2748 to ? in H2O (0.5134 to ? Torr)
Maximum Sound Level 36.27 dbA
View Details