Pelonis Technologies, Inc. 0.12 Watt per Centimeter Square (W/cm²) Power Density and 0.36 Ampere (A) Current Ultra-Thin Flexible Heater TSC300d020GR666

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSC300d020GR666 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.12 W/cm² and a current rating of 0.36 A. This heater is designed for efficient heat transfer due to its low mass and thin construction, measuring less than 0.22 mm in thickness. It operates effectively across a wide temperature range, from -200°C to 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater utilizes advanced nano technology for improved flexibility and uniform heating, reducing the risk of high electromagnetic fields (EMF) and enhancing reliability under bending conditions. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. This product is ideal for projects where space is limited and consistent heating performance is critical.

Datasheet Summary
Powered by GS/AI

The TSC300d020GR666 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.12 W/cm² and a current rating of 0.36 A. This heater is designed for efficient heat transfer due to its low mass and thin construction, measuring less than 0.22 mm in thickness. It operates effectively across a wide temperature range, from -200°C to 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater utilizes advanced nano technology for improved flexibility and uniform heating, reducing the risk of high electromagnetic fields (EMF) and enhancing reliability under bending conditions. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. This product is ideal for projects where space is limited and consistent heating performance is critical.

Suppliers

Company
Product
Description
Supplier Links
0.12 Watt per Centimeter Square (W/cm²) Power Density and 0.36 Ampere (A) Current Ultra-Thin Flexible Heater - TSC300d020GR666 - Pelonis Technologies, Inc.
Exton, PA, USA
0.12 Watt per Centimeter Square (W/cm²) Power Density and 0.36 Ampere (A) Current Ultra-Thin Flexible Heater
TSC300d020GR666
0.12 Watt per Centimeter Square (W/cm²) Power Density and 0.36 Ampere (A) Current Ultra-Thin Flexible Heater TSC300d020GR666
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSC300d020GR666
Product Name 0.12 Watt per Centimeter Square (W/cm²) Power Density and 0.36 Ampere (A) Current Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

1.58 Watt per Centimeter Square (W/cm²) Power Density and 1.26 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100040eR3.97 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.01 kW (0.0215 MBH)
Watt Density 1.58 W/in²
View Details
0.84 Watt per Centimeter Square (W/cm²) Power Density and 0.45 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100016bR6.66 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0046 MBH)
Watt Density 0.8400 W/in²
View Details
12 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1070M-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
12 Ampere (A) Maximum Inrush Current and 120 to 120 Volt (V) Rated Voltage SH-Type Positive Temperature Coefficient (PTC) Air Heater - SH(W)-1070B(M)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details