The Pelonis Technologies Ultra-Thin Flexible Heater, part number TSC300d010lR119, features a power density of 0.06 W/cm² and operates at a current of 0.605 A. This heater is designed for applications requiring efficient heat transfer due to its thin construction and low mass, which allow for uniform heating. It can operate effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, depending on the application. The heater's design minimizes electromagnetic fields (EMF) and is resistant to cracking and breakage when bent, enhancing its reliability. With a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², it is suitable for space-constrained environments such as defense electronics, portable medical devices, and high-density electronic applications. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that this heater cannot be cut or trimmed, as doing so would disrupt the heating element and create an open circuit.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSC300d010lR119 |
| Product Name | 0.06 Watt per Centimeter Square (W/cm²) Power Density and 0.605 Ampere (A) Current Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |