The TSC300d000GR141 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.58 W/cm² and a current rating of 1.702 A. This heater is designed for efficient heat transfer due to its low mass and thin construction, which allows for uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's design minimizes electromagnetic fields (EMF) and is resistant to cracking when bent, enhancing its reliability. Weighing only 0.04 g/cm² and measuring less than 0.22 mm in thickness, it is ideal for applications with space constraints. Installation is straightforward, requiring only the removal of the back adhesive for surface application, although a pressure plate is recommended for high wattage density applications. It is important to note that this heater cannot be cut or trimmed, as doing so would disrupt its heating element and functionality.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSC300d000GR141 |
| Product Name | 0.58 Watt per Centimeter Square (W/cm²) Power Density and 1.702 Ampere (A) Current Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |