The TSC2500300hR11.9 is a 2.02 Current Nano Carbon Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.06 W/cm². This heater is designed for efficient heat transfer due to its ultra-thin construction, which is less than 0.22mm thick and weighs only 0.04 g/cm². It operates effectively across a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications including defense electronics, portable medical instruments, and high-density electronic devices. The heater utilizes advanced nano technology for improved flexibility and uniform heating, minimizing the risk of high electromagnetic fields (EMF) and enhancing reliability under bending conditions. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. For optimal performance, especially in high power density applications, a temperature controller is recommended to prevent overheating.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSC2500300hR11.9 |
| Product Name | 0.06 Watt per Centimeter Square (W/cm²) Power Density and 2.02 Current Nano Carbon Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |