The TSC200d100hR4.72 Ultra-Thin Flexible Heater from Pelonis Technologies, Inc. features a power density of 0.52 W/cm² and operates at a current of 5.085 A. This heater is designed for efficient heat transfer due to its thin construction and low mass, which allows for uniform heating across its surface. It can operate effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, depending on the application. The heater's design minimizes electromagnetic fields (EMF) and is less prone to failure from bending compared to traditional heaters. Weighing only 0.04 g/cm² and measuring less than 0.22 mm in thickness, it is suitable for applications with space constraints, such as in defense electronics, portable medical devices, and high-density electronic equipment. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSC200d100hR4.72 |
| Product Name | 0.52 Watt per Centimeter Square (W/cm²) Power Density and 5.085 Ampere (A) Current Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |