Pelonis Technologies, Inc. 0.27 Watt per Centimeter Square (W/cm²) Power Density and 0.168 Ampere (A) Current Ultra-Thin Flexible Heater TSC125d000DR1190

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSC125d000DR1190 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.27 W/cm² and a current rating of 0.168 A. This heater is designed for efficient heat transfer due to its thin construction and low mass, which allows for uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications including defense electronics, portable medical instruments, and automotive uses. The heater's design incorporates nano technology for enhanced flexibility and durability, reducing the risk of failure from bending. It is lightweight, with a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², making it ideal for space-constrained environments. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would compromise its functionality.

Datasheet Summary
Powered by GS/AI

The TSC125d000DR1190 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.27 W/cm² and a current rating of 0.168 A. This heater is designed for efficient heat transfer due to its thin construction and low mass, which allows for uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications including defense electronics, portable medical instruments, and automotive uses. The heater's design incorporates nano technology for enhanced flexibility and durability, reducing the risk of failure from bending. It is lightweight, with a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², making it ideal for space-constrained environments. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would compromise its functionality.

Suppliers

Company
Product
Description
Supplier Links
0.27 Watt per Centimeter Square (W/cm²) Power Density and 0.168 Ampere (A) Current Ultra-Thin Flexible Heater - TSC125d000DR1190 - Pelonis Technologies, Inc.
Exton, PA, USA
0.27 Watt per Centimeter Square (W/cm²) Power Density and 0.168 Ampere (A) Current Ultra-Thin Flexible Heater
TSC125d000DR1190
0.27 Watt per Centimeter Square (W/cm²) Power Density and 0.168 Ampere (A) Current Ultra-Thin Flexible Heater TSC125d000DR1190
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSC125d000DR1190
Product Name 0.27 Watt per Centimeter Square (W/cm²) Power Density and 0.168 Ampere (A) Current Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

12 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2130S(B/N)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
2.39 Watt per Centimeter Square (W/cm²) Power Density and 0.376 Ampere (A) Current Ultra-Thin Flexible Heater - TSA010d000eR13.3 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0064 MBH)
Watt Density 2.39 W/in²
View Details
1 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-2005M-30S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
0.47 Watt per Centimeter Square (W/cm²) Power Density and 0.16 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0130013eR31.5 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0027 MBH)
Watt Density 0.4700 W/in²
View Details