The TSC1250300lR79.1 is a Nano Carbon Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.17 W/cm² and a current rating of 0.91 A. This heater is designed for efficient heat transfer with a thin construction of less than 0.22 mm, making it suitable for applications with limited space. It operates effectively across a wide temperature range, from -200°C to 210°C, and is noted for its quick heat-up capabilities due to its advanced nano technology. The heater is lightweight, weighing only 0.04 g/cm², and is easy to install with a self-adhesive backing. It is important to note that this heater should not be cut or trimmed, as doing so would compromise its functionality. For optimal performance, especially at higher power densities, a temperature sensor or thermostat is recommended to prevent overheating.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSC1250300lR79.1 |
| Product Name | 0.17 Watt per Centimeter Square (W/cm²) Power Density and 0.91 Ampere (A) Current Nano Carbon Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |