The TSC1000160FR1770 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.19 W/cm² and a current rating of 0.13 A. This heater is designed for efficient heat transfer with a thin construction of less than 0.22 mm, making it suitable for applications with limited space. It operates effectively across a wide temperature range, from -200°C to 210°C, ensuring reliable performance even under critical conditions. The heater utilizes advanced nano technology for improved flexibility and uniform heating, avoiding issues commonly associated with traditional printed or wired heaters, such as high electromagnetic fields (EMF) and conductor breakage. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. This product is ideal for various applications, including defense electronics, portable medical instruments, and high-density electronic devices, where efficient and reliable heating is essential.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSC1000160FR1770 |
| Product Name | 0.19 Watt per Centimeter Square (W/cm²) Power Density and 0.13 Ampere (A) Current Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |