Pelonis Technologies, Inc. 0.93 Watt per Centimeter Square (W/cm²) Power Density and 2.67 Ampere (A) Current Nano Carbon Ultra-Thin Flexible Heater TSC0800200kR21

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSC0800200kR21 is a Nano Carbon Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.93 W/cm² and a current rating of 2.67 A. This heater is designed for efficient heat transfer with a thin construction of less than 0.22 mm, making it suitable for applications with limited space. It operates effectively across a wide temperature range, from -200°C to 210°C, and is noted for its quick heat-up capabilities due to its advanced nano technology. The heater does not produce high electromagnetic fields (EMF) and is resistant to cracking when bent, enhancing its reliability. Installation is straightforward, requiring only the removal of the back adhesive for application, although a pressure plate is recommended for high wattage density applications. This product is ideal for various applications, including defense electronics, portable medical instruments, and high-density electronic devices.

Datasheet Summary
Powered by GS/AI

The TSC0800200kR21 is a Nano Carbon Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.93 W/cm² and a current rating of 2.67 A. This heater is designed for efficient heat transfer with a thin construction of less than 0.22 mm, making it suitable for applications with limited space. It operates effectively across a wide temperature range, from -200°C to 210°C, and is noted for its quick heat-up capabilities due to its advanced nano technology. The heater does not produce high electromagnetic fields (EMF) and is resistant to cracking when bent, enhancing its reliability. Installation is straightforward, requiring only the removal of the back adhesive for application, although a pressure plate is recommended for high wattage density applications. This product is ideal for various applications, including defense electronics, portable medical instruments, and high-density electronic devices.

Suppliers

Company
Product
Description
Supplier Links
0.93 Watt per Centimeter Square (W/cm²) Power Density and 2.67 Ampere (A) Current Nano Carbon Ultra-Thin Flexible Heater - TSC0800200kR21 - Pelonis Technologies, Inc.
Exton, PA, USA
0.93 Watt per Centimeter Square (W/cm²) Power Density and 2.67 Ampere (A) Current Nano Carbon Ultra-Thin Flexible Heater
TSC0800200kR21
0.93 Watt per Centimeter Square (W/cm²) Power Density and 2.67 Ampere (A) Current Nano Carbon Ultra-Thin Flexible Heater TSC0800200kR21
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSC0800200kR21
Product Name 0.93 Watt per Centimeter Square (W/cm²) Power Density and 2.67 Ampere (A) Current Nano Carbon Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

0.26 Watt per Centimeter Square (W/cm²) Power Density and 0.21 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100025bR14.1 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0022 MBH)
Watt Density 0.2600 W/in²
View Details
1.36 Watt per Centimeter Square (W/cm²) Power Density and 0.19 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0130013gR62.9 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0078 MBH)
Watt Density 1.36 W/in²
View Details
15 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1100B(S/N)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
0.26 Watt per Centimeter Square (W/cm²) Power Density and 0.17 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100020bR17.7 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0017 MBH)
Watt Density 0.2600 W/in²
View Details