Pelonis Technologies, Inc. 0.83 Watt per Centimeter Square (W/cm²) Power Density and 2.138 Ampere (A) Current Ultra-Thin Flexible Heater TSC063d032fR4.21

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSC063d032fR4.21 Ultra-Thin Flexible Heater from Pelonis Technologies, Inc. features a power density of 0.83 W/cm² and operates at a current of 2.138 A. This heater is designed for efficient heat transfer due to its thin construction and low mass, which allows for uniform heating across its surface. It can operate effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's design minimizes electromagnetic fields (EMF) and is resistant to cracking and breakage when bent, enhancing its reliability. Weighing only 0.04 g/cm² and measuring less than 0.22 mm in thickness, it is ideal for applications with space constraints. Installation is straightforward, requiring only the removal of the adhesive backing for attachment, although a pressure plate is recommended for high wattage density applications. It is important to note that the heater cannot be cut or trimmed, as this would compromise its functionality.

Datasheet Summary
Powered by GS/AI

The TSC063d032fR4.21 Ultra-Thin Flexible Heater from Pelonis Technologies, Inc. features a power density of 0.83 W/cm² and operates at a current of 2.138 A. This heater is designed for efficient heat transfer due to its thin construction and low mass, which allows for uniform heating across its surface. It can operate effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater's design minimizes electromagnetic fields (EMF) and is resistant to cracking and breakage when bent, enhancing its reliability. Weighing only 0.04 g/cm² and measuring less than 0.22 mm in thickness, it is ideal for applications with space constraints. Installation is straightforward, requiring only the removal of the adhesive backing for attachment, although a pressure plate is recommended for high wattage density applications. It is important to note that the heater cannot be cut or trimmed, as this would compromise its functionality.

Suppliers

Company
Product
Description
Supplier Links
0.83 Watt per Centimeter Square (W/cm²) Power Density and 2.138 Ampere (A) Current Ultra-Thin Flexible Heater - TSC063d032fR4.21 - Pelonis Technologies, Inc.
Exton, PA, USA
0.83 Watt per Centimeter Square (W/cm²) Power Density and 2.138 Ampere (A) Current Ultra-Thin Flexible Heater
TSC063d032fR4.21
0.83 Watt per Centimeter Square (W/cm²) Power Density and 2.138 Ampere (A) Current Ultra-Thin Flexible Heater TSC063d032fR4.21
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSC063d032fR4.21
Product Name 0.83 Watt per Centimeter Square (W/cm²) Power Density and 2.138 Ampere (A) Current Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

15 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1100B(S/N)-128S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
16 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1XXXM-314S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
12 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1070B(S/N)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
0.86 Watt per Centimeter Square (W/cm²) Power Density and 0.27 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100013dR15.8 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0038 MBH)
Watt Density 0.8600 W/in²
View Details