Pelonis Technologies, Inc. 0.55 Watt per Centimeter Square (W/cm²) Power Density and 0.168 Ampere (A) Current Ultra-Thin Flexible Heater TSC063d008AR594

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSC063d008AR594 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.55 W/cm² and a current rating of 0.168 A. This heater is designed for efficient heat transfer due to its low mass and thin construction, which allows for uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and high-density electronic devices. The heater's design minimizes electromagnetic fields (EMF) and is resistant to cracking when bent, enhancing its reliability. It is lightweight, measuring less than 0.22 mm in thickness and weighing approximately 0.04 g/cm², making it ideal for space-constrained environments. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit.

Datasheet Summary
Powered by GS/AI

The TSC063d008AR594 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.55 W/cm² and a current rating of 0.168 A. This heater is designed for efficient heat transfer due to its low mass and thin construction, which allows for uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and high-density electronic devices. The heater's design minimizes electromagnetic fields (EMF) and is resistant to cracking when bent, enhancing its reliability. It is lightweight, measuring less than 0.22 mm in thickness and weighing approximately 0.04 g/cm², making it ideal for space-constrained environments. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit.

Suppliers

Company
Product
Description
Supplier Links
0.55 Watt per Centimeter Square (W/cm²) Power Density and 0.168 Ampere (A) Current Ultra-Thin Flexible Heater - TSC063d008AR594 - Pelonis Technologies, Inc.
Exton, PA, USA
0.55 Watt per Centimeter Square (W/cm²) Power Density and 0.168 Ampere (A) Current Ultra-Thin Flexible Heater
TSC063d008AR594
0.55 Watt per Centimeter Square (W/cm²) Power Density and 0.168 Ampere (A) Current Ultra-Thin Flexible Heater TSC063d008AR594
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSC063d008AR594
Product Name 0.55 Watt per Centimeter Square (W/cm²) Power Density and 0.168 Ampere (A) Current Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

2.14 Watt per Centimeter Square (W/cm²) Power Density and 1.2 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0130013bR2.49 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0123 MBH)
Watt Density 2.14 W/in²
View Details
1.58 Watt per Centimeter Square (W/cm²) Power Density and 1.69 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100016aR0.888 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0086 MBH)
Watt Density 1.58 W/in²
View Details
5-Honeycomb PTC Air Heater - PH1212-L4 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 1.50 to 2.00 kW (5.12 to 6.82 MBH)
AC Voltage Required 110 to 130 volts
View Details
0.85 Watt per Centimeter Square (W/cm²) Power Density and 0.57 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100020bR5.3 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0058 MBH)
Watt Density 0.8500 W/in²
View Details