Pelonis Technologies, Inc. 0.12 Watt per Centimeter Square (W/cm²) Power Density and 0.01 Ampere (A) Current Ultra-Thin Flexible Heater TSC050d000GR23500

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSC050d000GR23500 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.12 W/cm² and a current rating of 0.01 A. This heater is designed for efficient heat transfer due to its low mass and thin construction, measuring less than 0.22 mm in thickness. It operates effectively across a wide temperature range, from -200°C to 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater utilizes advanced nano technology for improved flexibility and uniform heating, minimizing the risk of high electromagnetic fields (EMF) and enhancing reliability under bending conditions. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. This product is ideal for projects where space is limited and consistent heating performance is critical.

Datasheet Summary
Powered by GS/AI

The TSC050d000GR23500 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.12 W/cm² and a current rating of 0.01 A. This heater is designed for efficient heat transfer due to its low mass and thin construction, measuring less than 0.22 mm in thickness. It operates effectively across a wide temperature range, from -200°C to 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and automotive uses. The heater utilizes advanced nano technology for improved flexibility and uniform heating, minimizing the risk of high electromagnetic fields (EMF) and enhancing reliability under bending conditions. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. This product is ideal for projects where space is limited and consistent heating performance is critical.

Suppliers

Company
Product
Description
Supplier Links
0.12 Watt per Centimeter Square (W/cm²) Power Density and 0.01 Ampere (A) Current Ultra-Thin Flexible Heater - TSC050d000GR23500 - Pelonis Technologies, Inc.
Exton, PA, USA
0.12 Watt per Centimeter Square (W/cm²) Power Density and 0.01 Ampere (A) Current Ultra-Thin Flexible Heater
TSC050d000GR23500
0.12 Watt per Centimeter Square (W/cm²) Power Density and 0.01 Ampere (A) Current Ultra-Thin Flexible Heater TSC050d000GR23500
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSC050d000GR23500
Product Name 0.12 Watt per Centimeter Square (W/cm²) Power Density and 0.01 Ampere (A) Current Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

8 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2090M(B)-93S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
1.63 Watt per Centimeter Square (W/cm²) Power Density and 0.34 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100025gR35.4 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0139 MBH)
Watt Density 1.63 W/in²
View Details
13 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-1090S(B/N)-106S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
0.85 Watt per Centimeter Square (W/cm²) Power Density and 0.15 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100016fR59.4 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0046 MBH)
Watt Density 0.8500 W/in²
View Details