Pelonis Technologies, Inc. 0.98 Watt per Centimeter Square (W/cm²) Power Density and 1.277 Ampere (A) Current Ultra-Thin Flexible Heater TSC040d010fR7.05

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSC040d010fR7.05 Ultra-Thin Flexible Heater from Pelonis Technologies, Inc. features a power density of 0.98 W/cm² and operates at a current of 1.277 A. This heater is designed for efficient heat transfer due to its thin construction and low mass, which allows for uniform heating across its surface. It can operate effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, depending on the application. The heater's design minimizes electromagnetic fields (EMF) and is less prone to failure when bent, making it suitable for applications requiring flexibility. With a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², it is ideal for space-constrained environments such as portable medical devices, defense electronics, and high-density electronic applications. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt its electrical circuit.

Datasheet Summary
Powered by GS/AI

The TSC040d010fR7.05 Ultra-Thin Flexible Heater from Pelonis Technologies, Inc. features a power density of 0.98 W/cm² and operates at a current of 1.277 A. This heater is designed for efficient heat transfer due to its thin construction and low mass, which allows for uniform heating across its surface. It can operate effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, depending on the application. The heater's design minimizes electromagnetic fields (EMF) and is less prone to failure when bent, making it suitable for applications requiring flexibility. With a thickness of less than 0.22 mm and a weight of approximately 0.04 g/cm², it is ideal for space-constrained environments such as portable medical devices, defense electronics, and high-density electronic applications. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt its electrical circuit.

Suppliers

Company
Product
Description
Supplier Links
0.98 Watt per Centimeter Square (W/cm²) Power Density and 1.277 Ampere (A) Current Ultra-Thin Flexible Heater - TSC040d010fR7.05 - Pelonis Technologies, Inc.
Exton, PA, USA
0.98 Watt per Centimeter Square (W/cm²) Power Density and 1.277 Ampere (A) Current Ultra-Thin Flexible Heater
TSC040d010fR7.05
0.98 Watt per Centimeter Square (W/cm²) Power Density and 1.277 Ampere (A) Current Ultra-Thin Flexible Heater TSC040d010fR7.05
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSC040d010fR7.05
Product Name 0.98 Watt per Centimeter Square (W/cm²) Power Density and 1.277 Ampere (A) Current Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

22 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-1140M(B)-180S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
4-Honeycomb PTC Air Heater - PH1212-A8 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 1.50 kW (5.12 MBH)
AC Voltage Required 110 to 130 volts
View Details
3 Ampere (A) Maximum Inrush Current and 120 Volt (V) Rated Voltage OH-Type Positive Temperature Coefficient (PTC) Air Heater - OH(W)-1015M-50S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 120 volts
View Details
6 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2060B(M)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details