The TSC040d010bR5.94 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.13 W/cm² and a current rating of 0.507 A. This heater is designed for efficient heat transfer due to its low mass and thin construction, measuring less than 0.22 mm in thickness. It operates effectively across a wide temperature range, from -200°C to 210°C, making it suitable for various applications, including defense electronics, portable medical instruments, and high-density electronic devices. The heater utilizes advanced nano technology for improved flexibility and uniform heating, reducing the risk of failure associated with traditional printed or wired heaters. It is lightweight, weighing only 0.04 g/cm², and is easy to install with a self-adhesive backing. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. For optimal performance, especially in high power density applications, a temperature sensor or thermostat is recommended to prevent overheating.
Standard Model. The delivery time for this model is shorter.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSC040d010bR5.94 |
| Product Name | 0.13 Watt per Centimeter Square (W/cm²) Power Density and 0.507 Ampere (A) Current Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |