The TSC0400160ER1000 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.76 W/cm² and a current rating of 0.22 A. This heater is designed for efficient heat transfer due to its thin construction and low mass, which allows for uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, depending on the application. The heater utilizes advanced nano technology for its heating elements, enabling quick heat-up times and flexibility without the risk of high electromagnetic fields (EMF) or damage from bending. Weighing only 0.04 g/cm² and measuring less than 0.22 mm in thickness, it is suitable for applications with space constraints, including defense electronics, portable medical devices, and high-density electronic systems. Installation is straightforward, requiring the removal of the back adhesive for application to the desired surface. For optimal performance, especially at higher power densities, a pressure plate is recommended to ensure proper contact. The heater cannot be cut or trimmed, as this would disrupt the heating element and compromise functionality.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSC0400160ER1000 |
| Product Name | 0.76 Watt per Centimeter Square (W/cm²) Power Density and 0.22 Ampere (A) Current Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |