The TSC0400080eR5.94 Ultra-Thin Flexible Heater from Pelonis Technologies, Inc. features a power density of 0.13 W/cm² and operates at a current of 0.84 A. This heater is designed for efficient heat transfer with a thin construction of less than 0.22 mm, making it suitable for applications with limited space. It can operate in a wide temperature range, from as low as -200°C to a maximum of 210°C, depending on the application. The heater's design minimizes electromagnetic fields (EMF) and enhances reliability, reducing the risk of failure due to bending. It is easy to install with an adhesive backing, although for higher power densities, a pressure plate is recommended to ensure proper contact. The heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit. This product is ideal for various applications, including defense electronics, medical instruments, and high-density electronic devices.
Standard Model. The delivery time for this model is shorter.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSC0400080eR5.94 |
| Product Name | 0.13 Watt per Centimeter Square (W/cm²) Power Density and 0.84 Ampere (A) Current Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |