The TSC032d000iR222 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.99 W/cm² and a current rating of 0.189 A. This heater is designed for efficient heat transfer, with a thin construction of less than 0.22 mm, making it suitable for applications with limited space. It operates effectively across a wide temperature range, from -200°C to 210°C, ensuring reliability even under critical conditions. The heater utilizes advanced nano technology for quick heat-up times and uniform heating, while its low mass design minimizes electromagnetic fields (EMF) and enhances flexibility. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would disrupt the heating element and create an open circuit.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSC032d000iR222 |
| Product Name | 0.99 Watt per Centimeter Square (W/cm²) Power Density and 0.189 Ampere (A) Current Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |