Pelonis Technologies, Inc. 0.81 Watt per Centimeter Square (W/cm²) Power Density and 0.029 Ampere (A) Current Ultra-Thin Flexible Heater TSC032d000ER7470

Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Description
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSC032d000ER7470 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.81 W/cm² and a current rating of 0.029 A. This heater is designed for efficient heat transfer due to its low mass and thin construction, which allows for uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, depending on the application. The heater's design minimizes electromagnetic fields (EMF) and is resistant to cracking and breakage when bent, enhancing its reliability. Weighing only 0.04 g/cm² and measuring less than 0.22 mm in thickness, it is suitable for applications with space constraints, such as in defense electronics, portable medical instruments, and high-density electronic devices. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. For optimal performance, especially at higher power densities, a pressure plate is recommended to secure the heater in place. Engineers should consider this product for applications requiring efficient, flexible heating solutions where space is limited and reliability is critical.

Datasheet Summary
Powered by GS/AI

The TSC032d000ER7470 is an Ultra-Thin Flexible Heater from Pelonis Technologies, Inc., featuring a power density of 0.81 W/cm² and a current rating of 0.029 A. This heater is designed for efficient heat transfer due to its low mass and thin construction, which allows for uniform heating across its surface. It operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, depending on the application. The heater's design minimizes electromagnetic fields (EMF) and is resistant to cracking and breakage when bent, enhancing its reliability. Weighing only 0.04 g/cm² and measuring less than 0.22 mm in thickness, it is suitable for applications with space constraints, such as in defense electronics, portable medical instruments, and high-density electronic devices. Installation is straightforward, requiring only the removal of the back adhesive for application to the desired surface. For optimal performance, especially at higher power densities, a pressure plate is recommended to secure the heater in place. Engineers should consider this product for applications requiring efficient, flexible heating solutions where space is limited and reliability is critical.

Suppliers

Company
Product
Description
Supplier Links
0.81 Watt per Centimeter Square (W/cm²) Power Density and 0.029 Ampere (A) Current Ultra-Thin Flexible Heater - TSC032d000ER7470 - Pelonis Technologies, Inc.
Exton, PA, USA
0.81 Watt per Centimeter Square (W/cm²) Power Density and 0.029 Ampere (A) Current Ultra-Thin Flexible Heater
TSC032d000ER7470
0.81 Watt per Centimeter Square (W/cm²) Power Density and 0.029 Ampere (A) Current Ultra-Thin Flexible Heater TSC032d000ER7470
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products. Dimensions and specifications are subject to change without notice.

If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electric Heaters
Product Number TSC032d000ER7470
Product Name 0.81 Watt per Centimeter Square (W/cm²) Power Density and 0.029 Ampere (A) Current Ultra-Thin Flexible Heater
Heater Type Flexible Heater
Unlock Full Specs
to access all available technical data

Similar Products

2.03 Watt per Centimeter Square (W/cm²) Power Density and 0.88 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100016cR4.21 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0111 MBH)
Watt Density 2.03 W/in²
View Details
1.20 Watt per Centimeter Square (W/cm²) Power Density and 0.32 Ampere (A) Current Ultra-Thin Flexible Heater - TSA0100032gR37.5 - Pelonis Technologies, Inc.
Specs
Heater Type Flexible Heater
Heating Capacity 0.00 kW (0.0131 MBH)
Watt Density 1.2 W/in²
View Details
7 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MSH-Type Positive Temperature Coefficient (PTC) Air Heater - MSH(W)-2075B(M)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details
9 Ampere (A) Maximum Inrush Current and 220 Volt (V) Rated Voltage MH-Type Positive Temperature Coefficient (PTC) Air Heater - MH(W)-2100B(S/N)-150S(D) - Pelonis Technologies, Inc.
Specs
Heater Type Air Heater
Heating Capacity 0.05 to 2.00 kW (0.1706 to 6.82 MBH)
AC Voltage Required 220 volts
View Details