The Pelonis Technologies TSC0320125hR50 is a nano carbon ultra-thin flexible heater with a power density of 0.29 W/cm². It features a low mass design that allows for efficient heat transfer and uniform heating, making it suitable for applications requiring quick heat-up times. The heater operates effectively in a wide temperature range, from as low as -200°C to a maximum of 210°C, depending on the application. Its construction minimizes electromagnetic fields (EMF) and enhances flexibility, reducing the risk of failure due to bending. Weighing only 0.04 g/cm² and measuring less than 0.22 mm in thickness, this heater is ideal for space-constrained environments such as defense electronics, portable medical devices, and high-density electronic applications. Installation is straightforward, requiring only the removal of the adhesive backing for application to the desired surface. However, it is important to note that the heater cannot be cut or trimmed, as this would compromise its functionality.
If the heater requires a higher heat-up rate or higher power density (>0.8W/cm2), make sure a temperature sensor or thermostat is installed to prevent overheating causing damage to products.
Dimensions and specifications are subject to change without notice.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Electric Heaters |
| Product Number | TSC0320125hR50 |
| Product Name | 0.29 Watt per Centimeter Square (W/cm²) Power Density and 0.48 Current Nano Carbon Ultra-Thin Flexible Heater |
| Heater Type | Flexible Heater |